MULTITRAXX 2000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MULTITRAXX 2000
Suppliers
Single Drive
MULTITRAXX 2000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MULTITRAXX 2000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rodless
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
15.75 inch (400 mm)
|
|
Rated Speed
|
0.4724 in/sec (0.7200 m/min)
|
|
Rated Force
|
450 lbs (204 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
46.76 lbs (21.21 kg)
Drive Type
Lead Screw/ACME Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details