MULTITRAXX 1500 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MULTITRAXX 1500
Suppliers
Single Drive
MULTITRAXX 1500
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MULTITRAXX 1500 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rodless
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
21.65 inch (550 mm)
|
|
Rated Speed
|
0.6496 in/sec (0.9900 m/min)
|
|
Rated Force
|
337 lbs (153 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
405 lbs (184 kg)
Drive Type
Lead Screw/ACME Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details