MULTIMAT TE 2000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MULTIMAT TE 2000
Suppliers
Single Drive
MULTIMAT TE 2000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MULTIMAT TE 2000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
27.56 inch (700 mm)
|
|
Rated Speed
|
0.7874 in/sec (1.2 m/min)
|
|
Rated Force
|
450 lbs (204 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
36.64 lbs (16.62 kg)
Drive Type
Ball Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 12 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details