MULTIMAT B23 4000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MULTIMAT B23 4000
Suppliers
Single Drive
MULTIMAT B23 4000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MULTIMAT B23 4000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
13.58 inch (345 mm)
|
|
Rated Speed
|
0.2559 in/sec (0.3900 m/min)
|
|
Rated Force
|
899 lbs (408 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
68.56 lbs (31.09 kg)
Drive Type
Ball Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
7.91 to 11.81 inch (201 to 300 mm)
Drive Type
Ball Screw
View Details