MULTIMAT B23 2000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MULTIMAT B23 2000
Suppliers
Single Drive
MULTIMAT B23 2000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MULTIMAT B23 2000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
13.58 inch (345 mm)
|
|
Rated Speed
|
0.3937 in/sec (0.6000 m/min)
|
|
Rated Force
|
450 lbs (204 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
21.36 lbs (9.69 kg)
Drive Type
Ball Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details