MEGAMAT 6000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MEGAMAT 6000
Suppliers
Single Drive
MEGAMAT 6000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MEGAMAT 6000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
11.81 inch (300 mm)
|
|
Rated Speed
|
0.3150 in/sec (0.4800 m/min)
|
|
Rated Force
|
1349 lbs (612 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
244 lbs (111 kg)
Drive Type
Ball Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details