MEGAMAT 500 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MEGAMAT 500
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MEGAMAT 500 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
19.69 inch (500 mm)
|
|
Rated Speed
|
1.42 in/sec (2.16 m/min)
|
|
Rated Force
|
112 lbs (50.98 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
98.91 lbs (44.86 kg)
Drive Type
Ball Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details