MEGAMAT 2000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MEGAMAT 2000
Suppliers
Single Drive
MEGAMAT 2000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MEGAMAT 2000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
19.69 inch (500 mm)
|
|
Rated Speed
|
0.4724 in/sec (0.7200 m/min)
|
|
Rated Force
|
450 lbs (204 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
90.37 lbs (40.98 kg)
Drive Type
Ball Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
15.79 to 19.69 inch (401 to 500 mm)
Drive Type
Ball Screw
View Details