DYMAT 3000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
DYMAT 3000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
DYMAT 3000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
15.75 inch (400 mm)
|
|
Rated Speed
|
0.3937 in/sec (0.6000 m/min)
|
|
Rated Force
|
674 lbs (306 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
56.2 lbs (25.49 kg)
Drive Type
Ball Screw
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details