DUOMAT 1B -- DOUBLE DRIVE
Dewert Motorized Systems
Double Drive
DUOMAT 1B
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
DUOMAT 1B |
|
Product Name
|
Double Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
1.89 to 3.43 inch (48 to 87 mm)
|
|
Rated Speed
|
0.1890 in/sec (0.2880 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
13.49 lbs (6.12 kg)
Drive Type
Lead Screw/ACME Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
3.25 to 12 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details