Phoenix Mecano Inc. ECO Compact Enclosure 60111111 00

Description
The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or transparent lid. The wide range of accessories and the user-friendly design allow for this enclosure series to be utilized in almost any field of industry, whether as a component enclosure or as a control enclosure, as a terminal or a distributor box–ECO or PCI is your best choice.
Description
The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or transparent lid. The wide range of accessories and the user-friendly design allow for this enclosure series to be utilized in almost any field of industry, whether as a component enclosure or as a control enclosure, as a terminal or a distributor box–ECO or PCI is your best choice.

Suppliers

Company
Product
Description
Supplier Links
ECO Compact Enclosure - 60111111 00 - Phoenix Mecano Inc.
Frederick, MD, USA
ECO Compact Enclosure
60111111 00
ECO Compact Enclosure 60111111 00
The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or transparent lid. The wide range of accessories and the user-friendly design allow for this enclosure series to be utilized in almost any field of industry, whether as a component enclosure or as a control enclosure, as a terminal or a distributor box–ECO or PCI is your best choice.

The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides.
Optionally, the ECO enclosures are available with an opaque or transparent lid. The wide range of accessories and the user-friendly design allow for this enclosure series to be utilized in almost any field of industry, whether as a component enclosure or as a control enclosure, as a terminal or a distributor box–ECO or PCI is your best choice.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 60111111 00
Product Name ECO Compact Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details
TK Series Enclosures - 121-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers