Phoenix Mecano Inc. KSS Stainless Steel Switchgear Cabinet 37016821 00

Description
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.
Description
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

Suppliers

Company
Product
Description
Supplier Links
KSS Stainless Steel Switchgear Cabinet - 37016821 00 - Phoenix Mecano Inc.
Frederick, MD, USA
KSS Stainless Steel Switchgear Cabinet
37016821 00
KSS Stainless Steel Switchgear Cabinet 37016821 00
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 37016821 00
Product Name KSS Stainless Steel Switchgear Cabinet
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.27 inch (210 mm)
Width 23.62 inch (600 mm)
Depth 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details