Phoenix Mecano Inc. IGS Stainless Steel Cabinets 37005316 00

Description
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base. Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.
Description
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base. Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.

Suppliers

Company
Product
Description
Supplier Links
IGS Stainless Steel Cabinets - 37005316 00 - Phoenix Mecano Inc.
Frederick, MD, USA
IGS Stainless Steel Cabinets
37005316 00
IGS Stainless Steel Cabinets 37005316 00
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base. Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.

Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base.
Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 37005316 00
Product Name IGS Stainless Steel Cabinets
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.57 inch (167 mm)
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2121 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details