Phoenix Mecano Inc. IGS Stainless Steel Cabinets 37002215 00

Description
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base. Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.
Description
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base. Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.

Suppliers

Company
Product
Description
Supplier Links
IGS Stainless Steel Cabinets - 37002215 00 - Phoenix Mecano Inc.
Frederick, MD, USA
IGS Stainless Steel Cabinets
37002215 00
IGS Stainless Steel Cabinets 37002215 00
Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base. Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.

Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base.
Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 37002215 00
Product Name IGS Stainless Steel Cabinets
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
Width 7.87 inch (200 mm)
Depth 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details