Phoenix Mecano Inc. Stainless Steel IGS Cabinets with Hinges 34003209 00

Description
The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical industry and many others. The material is a 304 (1.4301), with 316L (1.4404) as an option,18 gauge grade stainless which is one of the most corrosive resistant materials used in popular enclosures. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The silicone seal on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidentally enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off the shelf cabinets feature stainless steel hinges, a stainless steel locking system, foam-in silicone seal, equipment mounting rails inside, mounting holes on back, and external ground. EMC gasketing and custom sizes are available on request. These cabinets are certified to the ATEX guidelines and will work for increased and intrinsically safe design. Rose+Bopla will machine the enclosure and install ATEX certified conduit hubs and/or cable glands, feed through terminals, and other ATEX components to make sure your system is compliant and marketable worldwide.
Description
The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical industry and many others. The material is a 304 (1.4301), with 316L (1.4404) as an option,18 gauge grade stainless which is one of the most corrosive resistant materials used in popular enclosures. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The silicone seal on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidentally enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off the shelf cabinets feature stainless steel hinges, a stainless steel locking system, foam-in silicone seal, equipment mounting rails inside, mounting holes on back, and external ground. EMC gasketing and custom sizes are available on request. These cabinets are certified to the ATEX guidelines and will work for increased and intrinsically safe design. Rose+Bopla will machine the enclosure and install ATEX certified conduit hubs and/or cable glands, feed through terminals, and other ATEX components to make sure your system is compliant and marketable worldwide.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel IGS Cabinets with Hinges - 34003209 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Stainless Steel IGS Cabinets with Hinges
34003209 00
Stainless Steel IGS Cabinets with Hinges 34003209 00
The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical industry and many others. The material is a 304 (1.4301), with 316L (1.4404) as an option,18 gauge grade stainless which is one of the most corrosive resistant materials used in popular enclosures. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The silicone seal on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidentally enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off the shelf cabinets feature stainless steel hinges, a stainless steel locking system, foam-in silicone seal, equipment mounting rails inside, mounting holes on back, and external ground. EMC gasketing and custom sizes are available on request. These cabinets are certified to the ATEX guidelines and will work for increased and intrinsically safe design. Rose+Bopla will machine the enclosure and install ATEX certified conduit hubs and/or cable glands, feed through terminals, and other ATEX components to make sure your system is compliant and marketable worldwide.

The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical industry and many others.
The material is a 304 (1.4301), with 316L (1.4404) as an option,18 gauge grade stainless which is one of the most corrosive resistant materials used in popular enclosures. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The silicone seal on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidentally enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories.
Off the shelf cabinets feature stainless steel hinges, a stainless steel locking system, foam-in silicone seal, equipment mounting rails inside, mounting holes on back, and external ground. EMC gasketing and custom sizes are available on request. These cabinets are certified to the ATEX guidelines and will work for increased and intrinsically safe design.
Rose+Bopla will machine the enclosure and install ATEX certified conduit hubs and/or cable glands, feed through terminals, and other ATEX components to make sure your system is compliant and marketable worldwide.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 34003209 00
Product Name Stainless Steel IGS Cabinets with Hinges
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.82 inch (97 mm)
Width 13.78 inch (350 mm)
Depth 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details