Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance.
The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 33233009 00 |
| Product Name | Polycarbonate Standard Enclosure With Transparent Lid |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 11.81 inch (300 mm) |
| Width | 9.06 inch (230 mm) |
| Depth | 3.35 inch (85 mm) |