In data acquisition and measuring applications, mobility and functionality are essential factors in making a system successful. The new TG enclosure series offers cost-effective, basic components for applications ranging from manual data input to electronic data acquisition using scanners or chip cards.
TG 130, the smaller enclosure system in the series, has been effectively used for magnetic card devices, as well as for positioning apparatus in laboratories and in medical applications. 4 versions are available: a flat design with or without a display cut-out; a deeper design with increased mounting height for additional boards or electromechanical components, with or without a display cut-out. This enclosure consists of a top and bottom part with a battery compartment and lid and is designed to accommodate membrane keypads. There are 2 cover plates in the head and shaft sections to facilitate customizing for interface modules or slots for card inserts.
The ergonomically shaped TG 180/230 enclosures consist of a top and bottom part with a keypad plate, head and shaft cover plate. Battery compartment must be ordered separately. They are available in a closed and an open version (with display cutout). The variable display attachment set allows for mounting different sized displays. The maximum display board dimensions for TG-180 are 66 x 46mm; TG 230, 78 x 56mm. For maximum mobility, a 4.8V Ni-Cd battery pack is available and can be replaced using a simple snap-on mechanism. Accessories for the TG180/230 include a charging station, silicone switching mat, wrist strap, and transparent head cover for use with scanners.
Phoenix Mecano Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 27010200 00 |
Product Name | Taguan Handheld Enclosure |
Type | Electronic and Instrument Enclosures |
Shape | T-Shaped |
Length | 4.92 inch (125 mm) |
Width | 3.15 inch (80 mm) |
Depth | 1.44 inch (36.7 mm) |