Phoenix Mecano Inc. Aluminum Ex Enclosure 25182810 00

Description
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).
Description
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Ex Enclosure - 25182810 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminum Ex Enclosure
25182810 00
Aluminum Ex Enclosure 25182810 00
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 25182810 00
Product Name Aluminum Ex Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm)
Width 7.09 inch (180 mm)
Depth 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details