Phoenix Mecano Inc. Aluminum Ex Enclosure 2512108 00

Description
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Ex Enclosure - 2512108 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminum Ex Enclosure
2512108 00
Aluminum Ex Enclosure 2512108 00
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 2512108 00
Product Name Aluminum Ex Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - Extruded Enclosures - 1457JEP-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum (Die-Cast Alloy)
NEMA Rating NEMA Enclosures
View Details