Phoenix Mecano Inc. Boxes - 21212090 21212090

Description
Manufacturer: Rose Enclosures Win Source Part Number: 761788-21212090 Series: 02 Color: Gray Features: Watertight Material Flammability Rating: UL94 V-0 Ratings: IP66, NEMA 1,2,4,4X, UL-508 Thickness: 0.197" (5.00mm) Height: 3.583" (91.00mm) Material: Fiberglass/Polyester Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.6 lbs (725.7g) Container Type: Box Area (L x W): 22.6" (146cm) Categories: Boxes, Enclosures, Racks Dimension: 4.803" L x 4.724" W (122.00mm x 120.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rose Enclosures Win Source Part Number: 761788-21212090 Series: 02 Color: Gray Features: Watertight Material Flammability Rating: UL94 V-0 Ratings: IP66, NEMA 1,2,4,4X, UL-508 Thickness: 0.197" (5.00mm) Height: 3.583" (91.00mm) Material: Fiberglass/Polyester Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.6 lbs (725.7g) Container Type: Box Area (L x W): 22.6" (146cm) Categories: Boxes, Enclosures, Racks Dimension: 4.803" L x 4.724" W (122.00mm x 120.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 21212090 - 21212090 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 21212090
21212090
Boxes - 21212090 21212090
Manufacturer: Rose Enclosures Win Source Part Number: 761788-21212090 Series: 02 Color: Gray Features: Watertight Material Flammability Rating: UL94 V-0 Ratings: IP66, NEMA 1,2,4,4X, UL-508 Thickness: 0.197" (5.00mm) Height: 3.583" (91.00mm) Material: Fiberglass/Polyester Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.6 lbs (725.7g) Container Type: Box Area (L x W): 22.6" (146cm) Categories: Boxes, Enclosures, Racks Dimension: 4.803" L x 4.724" W (122.00mm x 120.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Rose Enclosures
Win Source Part Number: 761788-21212090
Series: 02
Color: Gray
Features: Watertight
Material Flammability Rating: UL94 V-0
Ratings: IP66, NEMA 1,2,4,4X, UL-508
Thickness: 0.197" (5.00mm)
Height: 3.583" (91.00mm)
Material: Fiberglass/Polyester
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1.6 lbs (725.7g)
Container Type: Box
Area (L x W): 22.6" (146cm)
Categories: Boxes, Enclosures, Racks
Dimension: 4.803" L x 4.724" W (122.00mm x 120.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 21212090
Product Name Boxes - 21212090
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
View Details
System enclosure - 850-818/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details