Phoenix Mecano Inc. Polycarbonate Modular Flange System Enclosure 17051100 00

Description
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is made of glass-filled Polycarbonate, a very economical material. One additional difference is that each Polycarbonate Modular Flange box is a complete enclosure unto itself, without the insertion of flanges. The Polycarbonate Modular Flange System covers a broad spectrum of applications because they can be combined in so many ways. This system is ideal in applications where add-on capability or routine entry into the enclosure for maintenance is required. Some major benefits of this enclosure system are: they are very economical; they can be used in combination with any other modular polycarbonate flange enclosures; and working with the flanges is easy. The most common applications for Polycarbonate Flange enclosures are in the automotive industry, in electrical installations, and in areas where frequent rewiring is necessary. The 1700 system consists of six different sizes of enclosures that can be used alone or connected together with tunnel adapters. Length and width dimensions are easily expandable by adding additional enclosures. Standard units, made of glass-filled polycarbonate, are UV stabilized to improve weather resistance and have a low halogen content which helps prevent the release of toxic halogenated gases when burned. The material brings strength, ruggedness, and weather/corrosion resistance to this very economical enclosure system. Our Polycarbonate Modular Flange enclosures have a NEMA 12 (IP 65) ingress protection rating and are mainly used indoors.
Description
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is made of glass-filled Polycarbonate, a very economical material. One additional difference is that each Polycarbonate Modular Flange box is a complete enclosure unto itself, without the insertion of flanges. The Polycarbonate Modular Flange System covers a broad spectrum of applications because they can be combined in so many ways. This system is ideal in applications where add-on capability or routine entry into the enclosure for maintenance is required. Some major benefits of this enclosure system are: they are very economical; they can be used in combination with any other modular polycarbonate flange enclosures; and working with the flanges is easy. The most common applications for Polycarbonate Flange enclosures are in the automotive industry, in electrical installations, and in areas where frequent rewiring is necessary. The 1700 system consists of six different sizes of enclosures that can be used alone or connected together with tunnel adapters. Length and width dimensions are easily expandable by adding additional enclosures. Standard units, made of glass-filled polycarbonate, are UV stabilized to improve weather resistance and have a low halogen content which helps prevent the release of toxic halogenated gases when burned. The material brings strength, ruggedness, and weather/corrosion resistance to this very economical enclosure system. Our Polycarbonate Modular Flange enclosures have a NEMA 12 (IP 65) ingress protection rating and are mainly used indoors.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Modular Flange System Enclosure - 17051100 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Polycarbonate Modular Flange System Enclosure
17051100 00
Polycarbonate Modular Flange System Enclosure 17051100 00
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is made of glass-filled Polycarbonate, a very economical material. One additional difference is that each Polycarbonate Modular Flange box is a complete enclosure unto itself, without the insertion of flanges. The Polycarbonate Modular Flange System covers a broad spectrum of applications because they can be combined in so many ways. This system is ideal in applications where add-on capability or routine entry into the enclosure for maintenance is required. Some major benefits of this enclosure system are: they are very economical; they can be used in combination with any other modular polycarbonate flange enclosures; and working with the flanges is easy. The most common applications for Polycarbonate Flange enclosures are in the automotive industry, in electrical installations, and in areas where frequent rewiring is necessary. The 1700 system consists of six different sizes of enclosures that can be used alone or connected together with tunnel adapters. Length and width dimensions are easily expandable by adding additional enclosures. Standard units, made of glass-filled polycarbonate, are UV stabilized to improve weather resistance and have a low halogen content which helps prevent the release of toxic halogenated gases when burned. The material brings strength, ruggedness, and weather/corrosion resistance to this very economical enclosure system. Our Polycarbonate Modular Flange enclosures have a NEMA 12 (IP 65) ingress protection rating and are mainly used indoors.

The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is made of glass-filled Polycarbonate, a very economical material. One additional difference is that each Polycarbonate Modular Flange box is a complete enclosure unto itself, without the insertion of flanges.
The Polycarbonate Modular Flange System covers a broad spectrum of applications because they can be combined in so many ways. This system is ideal in applications where add-on capability or routine entry into the enclosure for maintenance is required. Some major benefits of this enclosure system are: they are very economical; they can be used in combination with any other modular polycarbonate flange enclosures; and working with the flanges is easy. The most common applications for Polycarbonate Flange enclosures are in the automotive industry, in electrical installations, and in areas where frequent rewiring is necessary.
The 1700 system consists of six different sizes of enclosures that can be used alone or connected together with tunnel adapters. Length and width dimensions are easily expandable by adding additional enclosures. Standard units, made of glass-filled polycarbonate, are UV stabilized to improve weather resistance and have a low halogen content which helps prevent the release of toxic halogenated gases when burned. The material brings strength, ruggedness, and weather/corrosion resistance to this very economical enclosure system. Our Polycarbonate Modular Flange enclosures have a NEMA 12 (IP 65) ingress protection rating and are mainly used indoors.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 17051100 00
Product Name Polycarbonate Modular Flange System Enclosure
Type Electronic and Instrument Enclosures; Modular enclosure
Shape Rectangular
Length 21.26 inch (540 mm)
Width 10.59 inch (269 mm)
Depth 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details