The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is made of glass-filled Polycarbonate, a very economical material. One additional difference is that each Polycarbonate Modular Flange box is a complete enclosure unto itself, without the insertion of flanges.
The Polycarbonate Modular Flange System covers a broad spectrum of applications because they can be combined in so many ways. This system is ideal in applications where add-on capability or routine entry into the enclosure for maintenance is required. Some major benefits of this enclosure system are: they are very economical; they can be used in combination with any other modular polycarbonate flange enclosures; and working with the flanges is easy. The most common applications for Polycarbonate Flange enclosures are in the automotive industry, in electrical installations, and in areas where frequent rewiring is necessary.
The 1700 system consists of six different sizes of enclosures that can be used alone or connected together with tunnel adapters. Length and width dimensions are easily expandable by adding additional enclosures. Standard units, made of glass-filled polycarbonate, are UV stabilized to improve weather resistance and have a low halogen content which helps prevent the release of toxic halogenated gases when burned. The material brings strength, ruggedness, and weather/corrosion resistance to this very economical enclosure system. Our Polycarbonate Modular Flange enclosures have a NEMA 12 (IP 65) ingress protection rating and are mainly used indoors.
Phoenix Mecano Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 17011000 00 |
Product Name | Polycarbonate Modular Flange System Enclosure |
Type | Electronic and Instrument Enclosures; Modular enclosure |
Shape | Rectangular |
Length | 6.69 inch (170 mm) |
Width | 5.28 inch (134 mm) |
Depth | 5.12 inch (130 mm) |