Phoenix Mecano Inc. Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano 13160180

Description
ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano - 49AK6918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano
49AK6918
Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano 49AK6918
ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6918
Product Name Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano
Length 7.13 inch (181 mm)
Width 23.62 inch (600 mm)
Depth 12.2 inch (310 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers