Phoenix Mecano Inc. Enclosure, 12.3 X 15.88 X 4.36; Enclosure Type Phoenix Mecano 13140118

Description
ENCLOSURE, 12.3" X 15.88" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:404mm; External Depth - Metric:313mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 12.3" X 15.88" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:404mm; External Depth - Metric:313mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 12.3 X 15.88 X 4.36; Enclosure Type Phoenix Mecano - 49AK6913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 12.3 X 15.88 X 4.36; Enclosure Type Phoenix Mecano
49AK6913
Enclosure, 12.3 X 15.88 X 4.36; Enclosure Type Phoenix Mecano 49AK6913
ENCLOSURE, 12.3" X 15.88" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:404mm; External Depth - Metric:313mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 12.3" X 15.88" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:404mm; External Depth - Metric:313mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6913
Product Name Enclosure, 12.3 X 15.88 X 4.36; Enclosure Type Phoenix Mecano
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
TK Series Enclosures - 130-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers