Phoenix Mecano Inc. Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano 12360110

Description
ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano - 49AK6911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano
49AK6911
Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano 49AK6911
ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6911
Product Name Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers