Phoenix Mecano Inc. Enclosure, 9.04 X 12.97 X 7.11; Enclosure Type Phoenix Mecano 12333188

Description
ENCLOSURE, 9.04" X 12.97" X 7.11"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:330mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 9.04" X 12.97" X 7.11"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:330mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.04 X 12.97 X 7.11; Enclosure Type Phoenix Mecano - 49AK6908 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.04 X 12.97 X 7.11; Enclosure Type Phoenix Mecano
49AK6908
Enclosure, 9.04 X 12.97 X 7.11; Enclosure Type Phoenix Mecano 49AK6908
ENCLOSURE, 9.04" X 12.97" X 7.11"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:330mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 9.04" X 12.97" X 7.11"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:330mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6908
Product Name Enclosure, 9.04 X 12.97 X 7.11; Enclosure Type Phoenix Mecano
Length 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details