Phoenix Mecano Inc. Enclosure, 9.04 X 11 X 4.36; Enclosure Type Phoenix Mecano 12328118

Description
ENCLOSURE, 9.04" X 11" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:280mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 9.04" X 11" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:280mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.04 X 11 X 4.36; Enclosure Type Phoenix Mecano - 49AK6906 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.04 X 11 X 4.36; Enclosure Type Phoenix Mecano
49AK6906
Enclosure, 9.04 X 11 X 4.36; Enclosure Type Phoenix Mecano 49AK6906
ENCLOSURE, 9.04" X 11" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:280mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 9.04" X 11" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:280mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6906
Product Name Enclosure, 9.04 X 11 X 4.36; Enclosure Type Phoenix Mecano
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details