Phoenix Mecano Inc. Enclosure, 7.07 X 11 X 3.97; Enclosure Type Phoenix Mecano 11828108

Description
ENCLOSURE, 7.07" X 11" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 7.07" X 11" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.07 X 11 X 3.97; Enclosure Type Phoenix Mecano - 49AK6901 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.07 X 11 X 3.97; Enclosure Type Phoenix Mecano
49AK6901
Enclosure, 7.07 X 11 X 3.97; Enclosure Type Phoenix Mecano 49AK6901
ENCLOSURE, 7.07" X 11" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 7.07" X 11" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6901
Product Name Enclosure, 7.07 X 11 X 3.97; Enclosure Type Phoenix Mecano
Length 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details