Phoenix Mecano Inc. Enclosure, 7.07 X 7.07 X 3.97; Enclosure Type Phoenix Mecano 11818108

Description
ENCLOSURE, 7.07" X 7.07" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 7.07" X 7.07" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.07 X 7.07 X 3.97; Enclosure Type Phoenix Mecano - 49AK6900 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.07 X 7.07 X 3.97; Enclosure Type Phoenix Mecano
49AK6900
Enclosure, 7.07 X 7.07 X 3.97; Enclosure Type Phoenix Mecano 49AK6900
ENCLOSURE, 7.07" X 7.07" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 7.07" X 7.07" X 3.97"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:101mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6900
Product Name Enclosure, 7.07 X 7.07 X 3.97; Enclosure Type Phoenix Mecano
Length 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details