Phoenix Mecano Inc. Enclosure, 6.29 X 6.29 X 3.58; Enclosure Type Phoenix Mecano 11616098

Description
ENCLOSURE, 6.29" X 6.29" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 6.29" X 6.29" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.29 X 6.29 X 3.58; Enclosure Type Phoenix Mecano - 49AK6895 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.29 X 6.29 X 3.58; Enclosure Type Phoenix Mecano
49AK6895
Enclosure, 6.29 X 6.29 X 3.58; Enclosure Type Phoenix Mecano 49AK6895
ENCLOSURE, 6.29" X 6.29" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 6.29" X 6.29" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6895
Product Name Enclosure, 6.29 X 6.29 X 3.58; Enclosure Type Phoenix Mecano
Length 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details