Phoenix Mecano Inc. Enclosure, 4.72 X 8.65 X 4.64; Enclosure Type Phoenix Mecano 11222120

Description
ENCLOSURE, 4.72" X 8.65" X 4.64"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:118mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 4.72" X 8.65" X 4.64"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:118mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 8.65 X 4.64; Enclosure Type Phoenix Mecano - 49AK6892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 8.65 X 4.64; Enclosure Type Phoenix Mecano
49AK6892
Enclosure, 4.72 X 8.65 X 4.64; Enclosure Type Phoenix Mecano 49AK6892
ENCLOSURE, 4.72" X 8.65" X 4.64"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:118mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 4.72" X 8.65" X 4.64"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:118mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6892
Product Name Enclosure, 4.72 X 8.65 X 4.64; Enclosure Type Phoenix Mecano
Length 4.65 inch (118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-912-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0011 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details