Phoenix Mecano Inc. Enclosure, 4.72 X 4.79 X 3.58; Enclosure Type Phoenix Mecano 11212098

Description
ENCLOSURE, 4.72" X 4.79" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 4.72" X 4.79" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 4.79 X 3.58; Enclosure Type Phoenix Mecano - 49AK6889 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 4.79 X 3.58; Enclosure Type Phoenix Mecano
49AK6889
Enclosure, 4.72 X 4.79 X 3.58; Enclosure Type Phoenix Mecano 49AK6889
ENCLOSURE, 4.72" X 4.79" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 4.72" X 4.79" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6889
Product Name Enclosure, 4.72 X 4.79 X 3.58; Enclosure Type Phoenix Mecano
Length 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0132 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details