Phoenix Mecano Inc. Enclosure, 4.72 X 4.79 X 3.18; Enclosure Type Phoenix Mecano 11212088

Description
ENCLOSURE, 4.72" X 4.79" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 4.72" X 4.79" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 4.79 X 3.18; Enclosure Type Phoenix Mecano - 49AK6887 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 4.79 X 3.18; Enclosure Type Phoenix Mecano
49AK6887
Enclosure, 4.72 X 4.79 X 3.18; Enclosure Type Phoenix Mecano 49AK6887
ENCLOSURE, 4.72" X 4.79" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 4.72" X 4.79" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6887
Product Name Enclosure, 4.72 X 4.79 X 3.18; Enclosure Type Phoenix Mecano
Length 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers