ENCLOSURE, 3.93" X 7.86" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:200mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Silver Grey
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 49AK6886 |
| Product Name | Enclosure, 3.93 X 7.86 X 3.18; Enclosure Type Phoenix Mecano |
| Length | 3.19 inch (81 mm) |