Phoenix Mecano Inc. Enclosure, 3.93 X 3.93 X 3.18; Enclosure Type Phoenix Mecano 11010088

Description
ENCLOSURE, 3.93" X 3.93" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 3.93" X 3.93" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.93 X 3.93 X 3.18; Enclosure Type Phoenix Mecano - 49AK6884 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.93 X 3.93 X 3.18; Enclosure Type Phoenix Mecano
49AK6884
Enclosure, 3.93 X 3.93 X 3.18; Enclosure Type Phoenix Mecano 49AK6884
ENCLOSURE, 3.93" X 3.93" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 3.93" X 3.93" X 3.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6884
Product Name Enclosure, 3.93 X 3.93 X 3.18; Enclosure Type Phoenix Mecano
Length 3.19 inch (81 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details