Phoenix Mecano Inc. Enclosure, 3.14 X 6.88 X 2.24; Enclosure Type Phoenix Mecano 10818068

Description
ENCLOSURE, 3.14" X 6.88" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 3.14" X 6.88" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.14 X 6.88 X 2.24; Enclosure Type Phoenix Mecano - 49AK6882 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.14 X 6.88 X 2.24; Enclosure Type Phoenix Mecano
49AK6882
Enclosure, 3.14 X 6.88 X 2.24; Enclosure Type Phoenix Mecano 49AK6882
ENCLOSURE, 3.14" X 6.88" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 3.14" X 6.88" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6882
Product Name Enclosure, 3.14 X 6.88 X 2.24; Enclosure Type Phoenix Mecano
Length 2.24 inch (57 mm)
Width 6.89 inch (175 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details