Phoenix Mecano Inc. Enclosure, 2.52 X 2.28 X 1.34; Enclosure Type Phoenix Mecano 10606038

Description
ENCLOSURE, 2.52" X 2.28" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 2.52" X 2.28" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.52 X 2.28 X 1.34; Enclosure Type Phoenix Mecano - 49AK6874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.52 X 2.28 X 1.34; Enclosure Type Phoenix Mecano
49AK6874
Enclosure, 2.52 X 2.28 X 1.34; Enclosure Type Phoenix Mecano 49AK6874
ENCLOSURE, 2.52" X 2.28" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 2.52" X 2.28" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6874
Product Name Enclosure, 2.52 X 2.28 X 1.34; Enclosure Type Phoenix Mecano
Length 1.34 inch (34 mm)
Width 2.28 inch (58 mm)
Depth 2.52 inch (64 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details