Phoenix Mecano Inc. Enclosure, 1.97 X 1.77 X 1.18; Enclosure Type Phoenix Mecano 10505038

Description
ENCLOSURE, 1.97" X 1.77" X 1.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 1.97" X 1.77" X 1.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.97 X 1.77 X 1.18; Enclosure Type Phoenix Mecano - 49AK6873 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.97 X 1.77 X 1.18; Enclosure Type Phoenix Mecano
49AK6873
Enclosure, 1.97 X 1.77 X 1.18; Enclosure Type Phoenix Mecano 49AK6873
ENCLOSURE, 1.97" X 1.77" X 1.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 1.97" X 1.77" X 1.18"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6873
Product Name Enclosure, 1.97 X 1.77 X 1.18; Enclosure Type Phoenix Mecano
Length 1.18 inch (30 mm)
Width 1.77 inch (45 mm)
Depth 1.97 inch (50 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 High Performance Waterproof Enclosure - WG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers