Phoenix Mecano Inc. ABS Standard Enclosure 09233009 00

Description
Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings. The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs. Made from injection-molded ABS plastic (Acylonitrile-Butadi ne-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings. The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs. Made from injection-molded ABS plastic (Acylonitrile-Butadi ne-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
ABS Standard Enclosure - 09233009 00 - Phoenix Mecano Inc.
Frederick, MD, USA
ABS Standard Enclosure
09233009 00
ABS Standard Enclosure 09233009 00
Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings. The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs. Made from injection-molded ABS plastic (Acylonitrile-Butadi ne-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings.
The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs.
Made from injection-molded ABS plastic (Acylonitrile-Butadine-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 09233009 00
Product Name ABS Standard Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-601 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details