"Box Plastic, ABS Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 2.165"" (55.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 902-1354-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 4X |