Phoenix Mecano Inc. Profitronic 19 Enclosure System 07193101 00

Description
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.
Description
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.

Suppliers

Company
Product
Description
Supplier Links
Profitronic 19 Enclosure System - 07193101 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Profitronic 19 Enclosure System
07193101 00
Profitronic 19 Enclosure System 07193101 00
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.

Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 07193101 00
Product Name Profitronic 19 Enclosure System
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.49 inch (241 mm)
Width 5.83 inch (148 mm)
Depth 11.77 inch (299 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details