Phoenix Mecano Inc. Aluform Enclosure 04202007 85

Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.
Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluform Enclosure - 04202007 85 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluform Enclosure
04202007 85
Aluform Enclosure 04202007 85
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum
enclosures specifically designed for rugged electronic instrumentation applications.
Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options.
A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 04202007 85
Product Name Aluform Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
Depth 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details