Phoenix Mecano Inc. Aluform Enclosure 04141407 00

Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.
Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluform Enclosure - 04141407 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluform Enclosure
04141407 00
Aluform Enclosure 04141407 00
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum
enclosures specifically designed for rugged electronic instrumentation applications.
Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options.
A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 04141407 00
Product Name Aluform Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Depth 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details