Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate.
Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors.
The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 03081206 50 |
| Product Name | Polycarbonate Standard Enclosure |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 4.72 inch (120 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 2.17 inch (55 mm) |