Phoenix Mecano Inc. Polyester Standard Enclosure 02103208 00

Description
Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years. They will also withstand the effects of ultra-violet rays. Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option. These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.
Description
Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years. They will also withstand the effects of ultra-violet rays. Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option. These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.

Suppliers

Company
Product
Description
Supplier Links
Polyester Standard Enclosure - 02103208 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Polyester Standard Enclosure
02103208 00
Polyester Standard Enclosure 02103208 00
Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years. They will also withstand the effects of ultra-violet rays. Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option. These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.

Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years.
They will also withstand the effects of ultra-violet rays.
Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option.
These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 02103208 00
Product Name Polyester Standard Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 12.6 inch (320 mm)
Width 3.94 inch (100 mm)
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details