Phoenix Mecano Inc. Polyester Standard Enclosure 02060606 00

Description
Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years. They will also withstand the effects of ultra-violet rays. Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option. These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.
Description
Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years. They will also withstand the effects of ultra-violet rays. Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option. These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.

Suppliers

Company
Product
Description
Supplier Links
Polyester Standard Enclosure - 02060606 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Polyester Standard Enclosure
02060606 00
Polyester Standard Enclosure 02060606 00
Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years. They will also withstand the effects of ultra-violet rays. Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option. These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.

Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years.
They will also withstand the effects of ultra-violet rays.
Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option.
These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 02060606 00
Product Name Polyester Standard Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 2.17 inch (55 mm)
Width 2.17 inch (55 mm)
Depth 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details