Phoenix Mecano Inc. Aluminium Standard Enclosure - Unpainted 01606020 85

Description
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.
Description
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard Enclosure - Unpainted - 01606020 85 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard Enclosure - Unpainted
01606020 85
Aluminium Standard Enclosure - Unpainted 01606020 85
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version.
Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01606020 85
Product Name Aluminium Standard Enclosure - Unpainted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
Depth 7.95 inch (202 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details