Phoenix Mecano Inc. Aluminium Standard enclosure - Painted 01314011 00

Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.
Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard enclosure - Painted - 01314011 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard enclosure - Painted
01314011 00
Aluminium Standard enclosure - Painted 01314011 00
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal.
Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard.
Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications.
If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version.
Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01314011 00
Product Name Aluminium Standard enclosure - Painted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.91 inch (404 mm)
Width 12.32 inch (313 mm)
Depth 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
TK Series Enclosures - 127-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers