Phoenix Machine Communication Analyzer 5575A

Description
The 5575A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Portable unit Tests D4 framed, extended superframe, SLC(r)96 framing, or unframed links Direct connection to TelCo interface T1E1 compatible External clock Measures signal levls and frequency Displays signaling Generates and receives 13 test patterns plus four user defined patterns One button full testing with automatic line evaluation Automatic Test Summary Function Network ALBO and LBO Complete self-test functions Operates from internal battery, line power, or local central office battery Full remote control RS-232 port 20, 40, or 80-column printer port via a second RS-232 port The Phoenix 5575A is a full function bit tester designed for use on 1.544 Mbps T-carrier links.The 5575A is packaged in a rugged, aluminum housing with a convenient carrying handle.
Description
The 5575A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Portable unit Tests D4 framed, extended superframe, SLC(r)96 framing, or unframed links Direct connection to TelCo interface T1E1 compatible External clock Measures signal levls and frequency Displays signaling Generates and receives 13 test patterns plus four user defined patterns One button full testing with automatic line evaluation Automatic Test Summary Function Network ALBO and LBO Complete self-test functions Operates from internal battery, line power, or local central office battery Full remote control RS-232 port 20, 40, or 80-column printer port via a second RS-232 port The Phoenix 5575A is a full function bit tester designed for use on 1.544 Mbps T-carrier links.The 5575A is packaged in a rugged, aluminum housing with a convenient carrying handle.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 5575A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
5575A
Communication Analyzer 5575A
The 5575A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Portable unit Tests D4 framed, extended superframe, SLC(r)96 framing, or unframed links Direct connection to TelCo interface T1E1 compatible External clock Measures signal levls and frequency Displays signaling Generates and receives 13 test patterns plus four user defined patterns One button full testing with automatic line evaluation Automatic Test Summary Function Network ALBO and LBO Complete self-test functions Operates from internal battery, line power, or local central office battery Full remote control RS-232 port 20, 40, or 80-column printer port via a second RS-232 port The Phoenix 5575A is a full function bit tester designed for use on 1.544 Mbps T-carrier links.The 5575A is packaged in a rugged, aluminum housing with a convenient carrying handle.

The 5575A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Portable unit
  • Tests D4 framed, extended superframe, SLC(r)96 framing, or unframed links
  • Direct connection to TelCo interface
  • T1E1 compatible
  • External clock
  • Measures signal levls and frequency
  • Displays signaling
  • Generates and receives 13 test patterns plus four user defined patterns
  • One button full testing with automatic line evaluation
  • Automatic Test Summary Function
  • Network ALBO and LBO
  • Complete self-test functions
  • Operates from internal battery, line power, or local central office battery
  • Full remote control RS-232 port
  • 20, 40, or 80-column printer port via a second RS-232 port

The Phoenix 5575A is a full function bit tester designed for use on 1.544 Mbps T-carrier links.The 5575A is packaged in a rugged, aluminum housing with a convenient carrying handle.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 5575A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details