Phoenix Machine Communication Analyzer 5500A

Description
The 5500A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Bit Error Rate Tester Simultaneous bit, frame, logic, and bipolar violation, measurements 64 k bit trap for bit-by-bit analysis of data stream Fractional (Nx64) testing capabilities Plug-in interfaces permit testing to international standards DDS testing at the DSO (64 kbps) level RS-232 and IEEE-488 interfaces for remote control Tests T1 framed, SLC®96, unframed, and ESF formats User programmable test setup permits two-button auto setup and testing Allows BERT stress testing with patterns trapped from "live" traffic to locate pattern sensitive problems Jitter injection and measurement at 1.544 Mbps and 2.048 Mbps The 5500A Telecommunications Analyzer is capable of bit error rate testing and system analysis on U.S.A. and international communications links operating from 50 bps to 13 Mbps. It is equipped with software driven menus and the ability to store test setups in memory.
Description
The 5500A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Bit Error Rate Tester Simultaneous bit, frame, logic, and bipolar violation, measurements 64 k bit trap for bit-by-bit analysis of data stream Fractional (Nx64) testing capabilities Plug-in interfaces permit testing to international standards DDS testing at the DSO (64 kbps) level RS-232 and IEEE-488 interfaces for remote control Tests T1 framed, SLC®96, unframed, and ESF formats User programmable test setup permits two-button auto setup and testing Allows BERT stress testing with patterns trapped from "live" traffic to locate pattern sensitive problems Jitter injection and measurement at 1.544 Mbps and 2.048 Mbps The 5500A Telecommunications Analyzer is capable of bit error rate testing and system analysis on U.S.A. and international communications links operating from 50 bps to 13 Mbps. It is equipped with software driven menus and the ability to store test setups in memory.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 5500A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
5500A
Communication Analyzer 5500A
The 5500A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Bit Error Rate Tester Simultaneous bit, frame, logic, and bipolar violation, measurements 64 k bit trap for bit-by-bit analysis of data stream Fractional (Nx64) testing capabilities Plug-in interfaces permit testing to international standards DDS testing at the DSO (64 kbps) level RS-232 and IEEE-488 interfaces for remote control Tests T1 framed, SLC®96, unframed, and ESF formats User programmable test setup permits two-button auto setup and testing Allows BERT stress testing with patterns trapped from "live" traffic to locate pattern sensitive problems Jitter injection and measurement at 1.544 Mbps and 2.048 Mbps The 5500A Telecommunications Analyzer is capable of bit error rate testing and system analysis on U.S.A. and international communications links operating from 50 bps to 13 Mbps. It is equipped with software driven menus and the ability to store test setups in memory.

The 5500A is a communication analyzer from Phoenix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Bit Error Rate Tester
  • Simultaneous bit, frame, logic, and bipolar violation, measurements
  • 64 k bit trap for bit-by-bit analysis of data stream
  • Fractional (Nx64) testing capabilities
  • Plug-in interfaces permit testing to international standards
  • DDS testing at the DSO (64 kbps) level
  • RS-232 and IEEE-488 interfaces for remote control
  • Tests T1 framed, SLC®96, unframed, and ESF formats
  • User programmable test setup permits two-button auto setup and testing
  • Allows BERT stress testing with patterns trapped from "live" traffic to locate pattern sensitive problems
  • Jitter injection and measurement at 1.544 Mbps and 2.048 Mbps

The 5500A Telecommunications Analyzer is capable of bit error rate testing and system analysis on U.S.A. and international communications links operating from 50 bps to 13 Mbps. It is equipped with software driven menus and the ability to store test setups in memory.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 5500A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details